N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN
MOSFETs 650V SUPER FET Product overview: FCA47N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCA47N60 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015889-FCA47N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 417W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 8000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 73 mOhm @ 23.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 450
MOSFET N-CH 600V 47A TO3PN
MOSFET N-CH 600V 47A TO3PN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FCA47N60-ND | 2088-FCA47N60 | 015889-FCA47N60 | FCA47N60 | FCA47N60 | FCA47N60 |
| Product Name | Single FETs, MOSFETs | 650V MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA47N60 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3; SOT3; TO-3PN | TO-3P-3, SC-65-3 | TO-3; TO-3P-3, SC-65-3 | |
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0400 kS | |||||
| PD | 417 milliwatts | 417000 milliwatts | 417000 milliwatts |