onsemi Single FETs, MOSFETs FCA47N60-F109

Description
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCA47N60-F109-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCA47N60-F109-ND
Single FETs, MOSFETs FCA47N60-F109-ND
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN

N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Single FETs, MOSFETs - 1990-FCA47N60-F109-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1990-FCA47N60-F109-ND
Single FETs, MOSFETs 1990-FCA47N60-F109-ND
N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN

N-Channel 600V 47A (Tc) 417W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 650V SUPER FET

MOSFET 650V SUPER FET

Buy Now Datasheet
Mosfet, N-Ch, 600V, 47A, 150Deg C, 417W Rohs Compliant Onsemi - 54AH8606 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 47A, 150Deg C, 417W Rohs Compliant Onsemi
54AH8606
Mosfet, N-Ch, 600V, 47A, 150Deg C, 417W Rohs Compliant Onsemi 54AH8606
MOSFET, N-CH, 600V, 47A, 150DEG C, 417W ROHS COMPLIANT: YES

MOSFET, N-CH, 600V, 47A, 150DEG C, 417W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FCA47N60-F109 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FCA47N60-F109
Single FETs, MOSFETs FCA47N60-F109
MOSFET N-CH 600V 47A TO3PN

MOSFET N-CH 600V 47A TO3PN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCA47N60-F109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCA47N60-F109
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCA47N60-F109
MOSFET N-CH 600V 47A TO3PN

MOSFET N-CH 600V 47A TO3PN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FCA47N60-F109-ND FCA47N60-F109 54AH8606 FCA47N60-F109 FCA47N60-F109
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 600V, 47A, 150Deg C, 417W Rohs Compliant Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3 TO-3; TO-3P-3, SC-65-3 10V
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 600 volts
Unlock Full Specs
to access all available technical data