Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204061-FCA36N60NF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 312W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 34.9A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 112nC @ 10V
Max Input Capacitance: 4245pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 95 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 450
N-Channel 600V 34.9A (Tc) 312W (Tc) Through Hole TO-3PN
MOSFETs 600V N-Ch SupreMOS FRFET MOSFET Product overview: FCA36N60NF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCA36N60NF can be used for catalog matching and distributor lookup.
MOSFET, N CHANNEL, 600V, 34.9A, TO3PN; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:34.9A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes
MOSFET 600V N-Ch SupreMOS FRFET MOSFET
MOSFET N-CH 600V 34.9A TO3PN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 204061-FCA36N60NF | 488-FCA36N60NF-ND | 2088-FCA36N60NF | 64T2960 | FCA36N60NF | FCA36N60NF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA36N60NF | Single FETs, MOSFETs | 600V MOSFET Transistor | Mosfet, N Channel, 600V, 34.9A, To3Pn; Channel Type Onsemi | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | |||||
| PD | 312000 milliwatts | 312 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | |||||
| Package Type | TO-3; SOT3; TO-3PN | TO-3; TO-3P-3, SC-65-3 | Tube | TO-3 | TO-3P-3, SC-65-3 |