onsemi Single FETs, MOSFETs FCA20N60F

Description
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-3PN
Request a Quote Datasheet
Description
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FCA20N60F-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCA20N60F-ND
Single FETs, MOSFETs FCA20N60F-ND
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-3PN

N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-3PN

Buy Now Datasheet
Singapore, Singapore
600V MOSFET Transistor
2088-FCA20N60F
600V MOSFET Transistor 2088-FCA20N60F
MOSFETs 600V N-CH FRFET Product overview: FCA20N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCA20N60F can be used for catalog matching and distributor lookup.

MOSFETs 600V N-CH FRFET Product overview: FCA20N60F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCA20N60F can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA20N60F - 117480-FCA20N60F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA20N60F
117480-FCA20N60F
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA20N60F 117480-FCA20N60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 117480-FCA20N60F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 208W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3PN Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 3080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 117480-FCA20N60F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 208W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3PN
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 3080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCA20N60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCA20N60F
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCA20N60F
MOSFET N-CH 600V 20A TO3PN

MOSFET N-CH 600V 20A TO3PN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 600V N-CH FRFET

MOSFET 600V N-CH FRFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FCA20N60F-ND 2088-FCA20N60F 117480-FCA20N60F FCA20N60F FCA20N60F
Product Name Single FETs, MOSFETs 600V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA20N60F Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 Tube TO-3; SOT3; TO-3PN TO-3P-3, SC-65-3
MOSFET Operating Mode Enhancement
Transconductance 0.0170 kS
Unlock Full Specs
to access all available technical data