Discrete MOSFET
N-Channel 600V 20A (Tc) 208W (Tc) Through Hole TO-3PN
MOSFET N-CH 600V 20A TO3PN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | FCA20N60-F109 | FCA20N60-F109-ND | FCA20N60-F109 | FCA20N60-F109 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | |
| Package Type | TO-3; TO-3PN 3L | TO-3; TO-3P-3, SC-65-3 | TO-3P-3, SC-65-3 |