onsemi Single FETs, MOSFETs FCA16N60N

Description
MOSFET N-CH 600V TO-3PN
Request a Quote Datasheet
Description
MOSFET N-CH 600V TO-3PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-FCA16N60N-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-FCA16N60N-ND
Single FETs, MOSFETs 488-FCA16N60N-ND
MOSFET N-CH 600V TO-3PN

MOSFET N-CH 600V TO-3PN

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA16N60N - 015888-FCA16N60N - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA16N60N
015888-FCA16N60N
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA16N60N 015888-FCA16N60N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 015888-FCA16N60N Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 134.4W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-3P Dimension: TO-3P-3, SC-65-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 52.3nC @ 10V Max Input Capacitance: 2170pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 199 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015888-FCA16N60N
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 134.4W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-3P
Dimension: TO-3P-3, SC-65-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 52.3nC @ 10V
Max Input Capacitance: 2170pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 199 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 16A MOSFET Transistor
278-FCA16N60N
N-Channel 600V 16A MOSFET Transistor 278-FCA16N60N
600V 16A N-Channel Power MOSFET, 199mR RdsOn, TO-3P Product overview: FCA16N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCA16N60N can be used for catalog matching and distributor lookup.

600V 16A N-Channel Power MOSFET, 199mR RdsOn, TO-3P Product overview: FCA16N60N from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FCA16N60N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor; Channel Type Onsemi - 64R2975 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Onsemi
64R2975
Mosfet Transistor; Channel Type Onsemi 64R2975
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:134.4W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:134.4W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET SupreMOS 16A

MOSFET SupreMOS 16A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCA16N60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCA16N60N
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCA16N60N
MOSFET N-CH 600V TO-3PN

MOSFET N-CH 600V TO-3PN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-FCA16N60N-ND 015888-FCA16N60N 278-FCA16N60N 64R2975 FCA16N60N FCA16N60N
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCA16N60N N-Channel 600V 16A MOSFET Transistor Mosfet Transistor; Channel Type Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3; TO-3P TO-3 TO-3P-3, SC-65-3
V(BR)DSS 600 volts
PD 134400 milliwatts 134400 milliwatts 134400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers