onsemi 150 MHz Clock and Timing IC FC940LVBX

Description
LOW SKEW CLOCK DRIVER / Clock Fanout Buffer (Distribution) IC 2:18 150 MHz 32-LQFP Product overview: FC940LVBX from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150 MHz, Clock and Timing IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FC940LVBX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LOW SKEW CLOCK DRIVER / Clock Fanout Buffer (Distribution) IC 2:18 150 MHz 32-LQFP Product overview: FC940LVBX from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150 MHz, Clock and Timing IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FC940LVBX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150 MHz Clock and Timing IC
297-FC940LVBX
150 MHz Clock and Timing IC 297-FC940LVBX
LOW SKEW CLOCK DRIVER / Clock Fanout Buffer (Distribution) IC 2:18 150 MHz 32-LQFP Product overview: FC940LVBX from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150 MHz, Clock and Timing IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FC940LVBX can be used for catalog matching and distributor lookup.

LOW SKEW CLOCK DRIVER / Clock Fanout Buffer (Distribution) IC 2:18 150 MHz 32-LQFP Product overview: FC940LVBX from ON Semiconductor is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 150 MHz, Clock and Timing IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FC940LVBX can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
993986-FC940LVBX
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 993986-FC940LVBX
Win Source Part Number: 993986-FC940LVBX Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Type: Fanout Buffer (Distribution) Package: Bulk Frequency - Max: 150 MHz Number of Circuits: 1 Standard Package: 1,000 Mounting: SMD (SMT) Input: CMOS, LVTTL, PECL Output: LVCMOS, LVTTL Voltage - Supply: 2.375V ~ 3.465V, 3.135V ~ 3.465V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: 2156-FC940LVBX,FAIFS CFC940LVBX RoHS Status: RoHS non-compliant

Win Source Part Number: 993986-FC940LVBX
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Fanout Buffer (Distribution)
Package: Bulk
Frequency - Max: 150 MHz
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Input: CMOS, LVTTL, PECL
Output: LVCMOS, LVTTL
Voltage - Supply: 2.375V ~ 3.465V, 3.135V ~ 3.465V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: 2156-FC940LVBX,FAIFSCFC940LVBX
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 297-FC940LVBX 993986-FC940LVBX
Product Name 150 MHz Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Bus Interface LVCMOS, LVTTL CMOS; TTL; LVCMOS, LVTTL
Package Type Bulk Surface Mount; 32-LQFP
Supply Voltage 2.38 to 3.46 volts 2.38 to 3.46 volts
Unlock Full Specs
to access all available technical data