onsemi PFC (Power Factor Correction) FAN9673QX

Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - FAN9673QXOSTR-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
FAN9673QXOSTR-ND
PFC (Power Factor Correction) FAN9673QXOSTR-ND
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) - 1150677-FAN9673QX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction)
1150677-FAN9673QX
Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) 1150677-FAN9673QX
Win Source Part Number: 1150677-FAN9673QX Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction) Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency - Switching: 18kHz ~ 40kHz, 55kHz ~ 75kHz Mode: Continuous Conduction (CCM) Current - Startup: 30 µA Voltage - Supply: 15V Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: FAN9673QXOSDKR,FAN96 73QXOSCT,FAN9673QX-N D,FAN9673QXOSTR Base Product Number: FAN9673 Product Status: Obsolete

Win Source Part Number: 1150677-FAN9673QX
Category: Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency - Switching: 18kHz ~ 40kHz, 55kHz ~ 75kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 30 µA
Voltage - Supply: 15V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: FAN9673QXOSDKR,FAN9673QXOSCT,FAN9673QX-ND,FAN9673QXOSTR
Base Product Number: FAN9673
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - FAN9673QX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
FAN9673QX
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) FAN9673QX
IC PFC CTRLR CCM 75KHZ 32LQFP

IC PFC CTRLR CCM 75KHZ 32LQFP

Supplier's Site
PMIC - PFC (Power Factor Correction) - FAN9673QX - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
FAN9673QX
PMIC - PFC (Power Factor Correction) FAN9673QX
IC PFC CTRLR CCM 75KHZ 32LQFP

IC PFC CTRLR CCM 75KHZ 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
FAN9673QX
Power Factor Correction - PFC FAN9673QX
Power Factor Correction - PFC Interleaved PFC Controller

Power Factor Correction - PFC Interleaved PFC Controller

Buy Now Datasheet
Pfc Controller, Ccm, 75Khz, Lqfp-32; Uvlo Onsemi - 91Y4625 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Controller, Ccm, 75Khz, Lqfp-32; Uvlo Onsemi
91Y4625
Pfc Controller, Ccm, 75Khz, Lqfp-32; Uvlo Onsemi 91Y4625
PFC CONTROLLER, CCM, 75KHZ, LQFP-32; UVLO:-; Supply Voltage Min:-; Supply Voltage Max:-; Startup Current:30µA; Operating Supply Current:6mA; Controller IC Case Style:LQFP; No. of Pins:32Pins; Duty Cycle (%):97%; Frequency:75kHz; RoHS Compliant: Yes

PFC CONTROLLER, CCM, 75KHZ, LQFP-32; UVLO:-; Supply Voltage Min:-; Supply Voltage Max:-; Startup Current:30µA; Operating Supply Current:6mA; Controller IC Case Style:LQFP; No. of Pins:32Pins; Duty Cycle (%):97%; Frequency:75kHz; RoHS Compliant: Yes

Supplier's Site
PFC (Power Factor Correction) - FAN9673QX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN9673QX
PFC (Power Factor Correction) FAN9673QX
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number FAN9673QXOSTR-ND 1150677-FAN9673QX FAN9673QX FAN9673QX FAN9673QX 91Y4625 FAN9673QX
Product Name PFC (Power Factor Correction) Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction) Power Factor Correction - PFC Pfc Controller, Ccm, 75Khz, Lqfp-32; Uvlo Onsemi PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products