onsemi PFC (Power Factor Correction) FAN9673Q

Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - FAN9673QOS-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
FAN9673QOS-ND
PFC (Power Factor Correction) FAN9673QOS-ND
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - FAN9673Q
844711-FAN9673Q
PMIC - PMIC - PFC (Power Factor Correction) - FAN9673Q 844711-FAN9673Q
Manufacturer: ON Semiconductor Win Source Part Number: 844711-FAN9673Q Operating Temperature Range: -40°C ~ 105°C Features: PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7) Package: 32-LQFP Package: Tray Mounting: Surface Mount Family Name: FAN9673 Categories: Integrated Circuits (ICs) Case / Package: 32-LQFP (7x7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN9673Q-ND, FAN9673QOS

Manufacturer: ON Semiconductor
Win Source Part Number: 844711-FAN9673Q
Operating Temperature Range: -40°C ~ 105°C
Features: PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Package: 32-LQFP
Package: Tray
Mounting: Surface Mount
Family Name: FAN9673
Categories: Integrated Circuits (ICs)
Case / Package: 32-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN9673Q-ND, FAN9673QOS

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
FAN9673Q
Power Factor Correction - PFC FAN9673Q
Power Factor Correction - PFC 3-Ch Interleaved CCM PFC Cntlr

Power Factor Correction - PFC 3-Ch Interleaved CCM PFC Cntlr

Buy Now Datasheet
PFC (Power Factor Correction) - FAN9673Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN9673Q
PFC (Power Factor Correction) FAN9673Q
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - FAN9673Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
FAN9673Q
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) FAN9673Q
IC PFC CTRLR CCM 75KHZ 32LQFP

IC PFC CTRLR CCM 75KHZ 32LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number FAN9673QOS-ND 844711-FAN9673Q FAN9673Q FAN9673Q FAN9673Q
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - FAN9673Q Power Factor Correction - PFC PFC (Power Factor Correction) Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products