onsemi PFC (Power Factor Correction) FAN9672Q

Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Request a Quote Datasheet
Description
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PFC (Power Factor Correction) - FAN9672Q-ND - DigiKey
Thief River Falls, MN, United States
PFC (Power Factor Correction)
FAN9672Q-ND
PFC (Power Factor Correction) FAN9672Q-ND
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - FAN9672Q
847928-FAN9672Q
PMIC - PMIC - PFC (Power Factor Correction) - FAN9672Q 847928-FAN9672Q
Manufacturer: ON Semiconductor Win Source Part Number: 847928-FAN9672Q Features: PFC IC Package: Tray Family Name: FAN9672 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 847928-FAN9672Q
Features: PFC IC
Package: Tray
Family Name: FAN9672
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Power Factor Controller, Lqfp-32; Uvlo Onsemi - 46AC0749 - Newark, An Avnet Company
Chicago, IL, United States
Power Factor Controller, Lqfp-32; Uvlo Onsemi
46AC0749
Power Factor Controller, Lqfp-32; Uvlo Onsemi 46AC0749
POWER FACTOR CONTROLLER, LQFP-32; UVLO:12.8V; Supply Voltage Min:-; Supply Voltage Max:30V; Startup Current:30µA; Operating Supply Current:6A; Controller IC Case Style:LQFP; No. of Pins:32Pins; Duty Cycle (%):97%; Frequency:75kHz; RoHS Compliant: Yes

POWER FACTOR CONTROLLER, LQFP-32; UVLO:12.8V; Supply Voltage Min:-; Supply Voltage Max:30V; Startup Current:30µA; Operating Supply Current:6A; Controller IC Case Style:LQFP; No. of Pins:32Pins; Duty Cycle (%):97%; Frequency:75kHz; RoHS Compliant: Yes

Supplier's Site Datasheet
PFC (Power Factor Correction) - FAN9672Q - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PFC (Power Factor Correction)
FAN9672Q
PFC (Power Factor Correction) FAN9672Q
PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

PFC IC Continuous Conduction (CCM) 18kHz ~ 40kHz, 55kHz ~ 75kHz 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Factor Correction - PFC
FAN9672Q
Power Factor Correction - PFC FAN9672Q
Power Factor Correction - PFC Interleaved PFC Controller

Power Factor Correction - PFC Interleaved PFC Controller

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) - FAN9672Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction)
FAN9672Q
Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) FAN9672Q
IC PFC CTRLR CCM 75KHZ 32LQFP

IC PFC CTRLR CCM 75KHZ 32LQFP

Supplier's Site
PMIC - PFC (Power Factor Correction) - FAN9672Q - Lingto Electronic Limited
Shenzhen, China
PMIC - PFC (Power Factor Correction)
FAN9672Q
PMIC - PFC (Power Factor Correction) FAN9672Q
IC PFC CTRLR CCM 75KHZ 32LQFP

IC PFC CTRLR CCM 75KHZ 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products Power Factor Correction (PFC) Products
Product Number FAN9672Q-ND 847928-FAN9672Q 46AC0749 FAN9672Q FAN9672Q FAN9672Q FAN9672Q
Product Name PFC (Power Factor Correction) PMIC - PMIC - PFC (Power Factor Correction) - FAN9672Q Power Factor Controller, Lqfp-32; Uvlo Onsemi PFC (Power Factor Correction) Power Factor Correction - PFC Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) PMIC - PFC (Power Factor Correction)
Unlock Full Specs
to access all available technical data

Similar Products