Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015876-FAN9612MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 16.5kHz to 525kHz
Mode: Boundary Conduction (BCM)
Current - Startup: 80μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
POWER FACTOR CONTROLLER
IC PFC CTRLR BCM 525KHZ 16SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 015876-FAN9612MX | FAN9612MXFSTR-ND | FAN9612MX | FAN9612MX | FAN9612MX |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN9612MX | PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) |