PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015875-FAN9611MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 16.5kHz to 525kHz
Mode: Boundary Conduction (BCM)
Current - Startup: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 9 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC PFC CTRLR BCM 525KHZ 16SOIC
POWER FACTOR CONTROLLER, SOIC-16; UVLO:10V; Supply Voltage Min:9V; Supply Voltage Max:18V; Startup Current:80µA; Operating Supply Current:3.7A; Controller IC Case Style:SOIC; No. of Pins:16Pins; Duty Cycle (%):-; Frequency:525kHz; RoHS Compliant: Yes
PFC IC Boundary Conduction (BCM) 16.5kHz ~ 525kHz 16-SOIC
IC PFC CTRLR BCM 525KHZ 16SOIC
Power Factor Correction - PFC Interleaved Dual BCM PFC Controller
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN9611MXFSCT-ND | 015875-FAN9611MX | FAN9611MX | 02AH4424 | FAN9611MX | FAN9611MX | FAN9611MX |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN9611MX | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) | Power Factor Controller, Soic-16; Uvlo Onsemi | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC |