onsemi Motor Drivers, Controllers FAN8831MPX

Description
Motor Driver Power MOSFET Parallel 24-MLP (4x4)
Request a Quote Datasheet
Description
Motor Driver Power MOSFET Parallel 24-MLP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - FAN8831MPXTR-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
FAN8831MPXTR-ND
Motor Drivers, Controllers FAN8831MPXTR-ND
Motor Driver Power MOSFET Parallel 24-MLP (4x4)

Motor Driver Power MOSFET Parallel 24-MLP (4x4)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - FAN8831MPX - 871514-FAN8831MPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8831MPX
871514-FAN8831MPX
PMIC - PMIC - Motor Drivers, Controllers - FAN8831MPX 871514-FAN8831MPX
Manufacturer: ON Semiconductor Win Source Part Number: 871514-FAN8831MPX Operating Temperature Range: -55°C ~ 150°C (TJ) Features: - Motor Driver Power MOSFET Parallel 24-MLP (4x4) Package: 24-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN8831 Categories: Integrated Circuits (ICs) Case / Package: 24-MLP (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN8831MPXCT, FAN8831MPXDKR, FAN8831MPXTR

Manufacturer: ON Semiconductor
Win Source Part Number: 871514-FAN8831MPX
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET Parallel 24-MLP (4x4)
Package: 24-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN8831
Categories: Integrated Circuits (ICs)
Case / Package: 24-MLP (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN8831MPXCT, FAN8831MPXDKR, FAN8831MPXTR

Buy Now Datasheet
Motor Driver IC - 744-FAN8831MPX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-FAN8831MPX
Motor Driver IC 744-FAN8831MPX
SWITCHING REGULATOR Product overview: FAN8831MPX from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8831MPX can be used for catalog matching and distributor lookup.

SWITCHING REGULATOR Product overview: FAN8831MPX from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8831MPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - FAN8831MPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
FAN8831MPX
PMIC - Motor Drivers, Controllers FAN8831MPX
IC MOTOR DRIVER 2.7V-5.5V 24MLP

IC MOTOR DRIVER 2.7V-5.5V 24MLP

Supplier's Site Datasheet
Motor Drivers, Controllers - FAN8831MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8831MPX
Motor Drivers, Controllers FAN8831MPX
Motor Driver Power MOSFET Parallel 24-MLP (4x4)

Motor Driver Power MOSFET Parallel 24-MLP (4x4)

Buy Now Datasheet
Motor Drivers, Controllers - FAN8831MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8831MPX
Motor Drivers, Controllers FAN8831MPX
Motor Driver Power MOSFET Parallel 24-MLP (4x4)

Motor Driver Power MOSFET Parallel 24-MLP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC Motor Drives Motion Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number FAN8831MPXTR-ND 871514-FAN8831MPX 744-FAN8831MPX FAN8831MPX FAN8831MPX
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - FAN8831MPX Motor Driver IC PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System Piezo Piezo
Configuration PCB Mount; 24-WFQFN Exposed Pad
Communication Parallel Interface Parallel
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data