onsemi PMIC - PMIC - Gate Drivers - FAN8811TMPX FAN8811TMPX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 918940-FAN8811TMPX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN8811 Categories: Integrated Circuits (ICs) Case / Package: 10-MLP (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN8811TMPXDKR, FAN8811TMPXTR, FAN8811TMPXCT
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 918940-FAN8811TMPX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN8811 Categories: Integrated Circuits (ICs) Case / Package: 10-MLP (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN8811TMPXDKR, FAN8811TMPXTR, FAN8811TMPXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - FAN8811TMPX - 918940-FAN8811TMPX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN8811TMPX
918940-FAN8811TMPX
PMIC - PMIC - Gate Drivers - FAN8811TMPX 918940-FAN8811TMPX
Manufacturer: ON Semiconductor Win Source Part Number: 918940-FAN8811TMPX Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4) Package: 10-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: FAN8811 Categories: Integrated Circuits (ICs) Case / Package: 10-MLP (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN8811TMPXDKR, FAN8811TMPXTR, FAN8811TMPXCT

Manufacturer: ON Semiconductor
Win Source Part Number: 918940-FAN8811TMPX
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4)
Package: 10-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FAN8811
Categories: Integrated Circuits (ICs)
Case / Package: 10-MLP (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN8811TMPXDKR, FAN8811TMPXTR, FAN8811TMPXCT

Buy Now Datasheet
PMIC - Gate Drivers - FAN8811TMPX - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
FAN8811TMPX
PMIC - Gate Drivers FAN8811TMPX
IC GATE DRVR HALF-BRIDGE 10MLP

IC GATE DRVR HALF-BRIDGE 10MLP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 918940-FAN8811TMPX FAN8811TMPX
Product Name PMIC - PMIC - Gate Drivers - FAN8811TMPX PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54H62FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 1727-74AHCT3G14DC,125DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
4 suppliers
SN74LVC1G126-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Outputs - 1P1G126QDBVRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details
Logic Gates - 1220339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details