Gate Drivers Gate Driver Product overview: FAN8811TMPX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN8811TMPX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4)
Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4)
HIGH AND LOW SIDE GATE DRIVER
HIGH SIDE & LOW SIDE GATE DRIVER, MLP-10; Driver Configuration:High Side and Low Side; Peak Output Current:3A; Supply Voltage Min:12V; Supply Voltage Max:20V; Driver Case Style:MLP; No. of Pins:10Pins; Input Delay:-; Output Delay:-; RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 10MLP
Half-Bridge Gate Driver IC Non-Inverting 10-MLP (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 906-FAN8811TMPX | FAN8811TMPXCT-ND | FAN8811TMPX | 598-FAN8811TMPX | 15AC8265 | FAN8811TMPX | FAN8811TMPX |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | HIGH AND LOW SIDE GATE DRIVER | High Side & Low Side Gate Driver, Mlp-10; Driver Configuration Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 Output | ||||||
| Supply Voltage | 8 to 16 volts | 8 to 16 volts | 8 to 16 volts | 12 to 20 volts | 16 to 8 volts | 8 to 16 volts | |
| Rise Time | 6 ns | 6 ns | 6 ns | ||||
| Fall Time | 4 ns | 4 ns | 4 ns | ||||
| Package Type | Reel | 10-WDFN Exposed Pad | 10-WDFN Exposed Pad | MLP | 10-WDFN Exposed Pad |