High-Frequency, High Side and Low Side Gate Driver IC, 3000-REEL Product overview: FAN8811MNTXG from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN8811MNTXG can be used for catalog matching and distributor lookup.
High-Side and Low-Side Gate Driver IC Non-Inverting 10-WDFN (4x4)
High-Side and Low-Side Gate Driver IC Non-Inverting 10-WDFN (4x4)
High-Side and Low-Side Gate Driver IC Non-Inverting 10-WDFN (4x4)
HIGH-FREQUENCY, HIGH SIDE AND LO
GATE DRIVER, MOSFET, -40 TO 125DEG C ROHS COMPLIANT: YES
High-Side and Low-Side Gate Driver IC Non-Inverting 10-WDFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-FAN8811MNTXG | 488-FAN8811MNTXGDKR-ND | FAN8811MNTXG | 32AJ0585 | FAN8811MNTXG |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver, Mosfet, -40 To 125Deg C Rohs Compliant Onsemi | Gate Drivers |
| Supply Voltage | 7.5 to ? volts | 7.5 to 16 volts | 16 to 7.5 volts | 7.5 to 16 volts | |
| Driver Type | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 6 amps | 6 amps | |||
| Rise Time | 6 ns | 6 ns |