IC MOTOR DRVR 4.5V-13.2V 56TSSOP Product overview: FAN8741MTFX from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8741MTFX can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 56-TSSOP-EP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001038-FAN8741MTFX
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A, 1A
Voltage - Load: 4.5 V to 13.2 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 56-TSSOP-EP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Motor Driver DMOS Parallel 56-TSSOP-EP
Motor Driver DMOS Parallel 56-TSSOP-EP
IC MOTOR DRVR 4.5V-13.2V 56TSSOP
CD MOTOR DRIVER, PDSO56
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-FAN8741MTFX | FAN8741MTFXTR-ND | 001038-FAN8741MTFX | FAN8741MTFX | FAN8741MTFX | FAN8741MTFX |
| Product Name | 4.5V 13.2V Motor Driver IC | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - FAN8741MTFX | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -25 C (-13 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | ||
| DC Input | 13 volts | 4 to 13 volts | 4 to 13 volts | |||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; "56-TFSOP (0.240"", 6.10mm Width) Exposed Pad" | |||||
| Communication | Parallel Interface | Parallel |