Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 135820-FAN8741GX
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: DMOS
Output Current: 2A, 1A
Voltage - Load: 4.5 V to 13.2 V
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 56-SSOP-HS
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MOTOR DRIVER 4.5-13.2V 56SSOP Product overview: FAN8741GX from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8741GX can be used for catalog matching and distributor lookup.
Motor Driver DMOS Parallel 56-SSOP-HS
Motor Driver DMOS Parallel 56-SSOP-HS
IC MOTOR DRIVER 4.5-13.2V 56SSOP
CD MOTOR DRIVER, PDSO56
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 135820-FAN8741GX | 744-FAN8741GX | FAN8741GX | FAN8741GX | FAN8741GX |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - FAN8741GX | 13.2V Motor Driver IC | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -25 C (-13 F) | -20 to 75 C (-4 to 167 F) | ||
| AC Input | 4 to 13 volts | ||||
| DC Input | 4 to 13 volts | 13 volts | |||
| Continuous Current | 2 to 1 amps |