Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066879-FAN8413M
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Motion Controllers |
| Product Number | 066879-FAN8413M |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - FAN8413M |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |