onsemi PMIC - PMIC - Motor Drivers, Controllers - FAN8413 FAN8413

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040238-FAN8413 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040238-FAN8413 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - FAN8413 - 040238-FAN8413 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8413
040238-FAN8413
PMIC - PMIC - Motor Drivers, Controllers - FAN8413 040238-FAN8413
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040238-FAN8413 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040238-FAN8413
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-FAN8413 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-FAN8413
Motor Driver IC 744-FAN8413
IC MOTOR CONTROLLER ON/OFF 8SOP Product overview: FAN8413 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8413 can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER ON/OFF 8SOP Product overview: FAN8413 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8413 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 040238-FAN8413 744-FAN8413
Product Name PMIC - PMIC - Motor Drivers, Controllers - FAN8413 Motor Driver IC
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Controller, Piezo, 2 Axis, Agilis™, PCB-Mountable - AG-UC2-OEM - Newport MKS
Specs
Axes 2.0
Communication USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
PICA High-Power Piezo Driver / Servo Controller - E-482 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Setup Computer
Configuration Rack
View Details