onsemi PMIC - PMIC - Motor Drivers, Controllers - FAN8412 FAN8412

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066877-FAN8412 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066877-FAN8412 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - FAN8412 - 066877-FAN8412 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8412
066877-FAN8412
PMIC - PMIC - Motor Drivers, Controllers - FAN8412 066877-FAN8412
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066877-FAN8412 Packaging: Reel - TR Applications: Fan Controller Mounting: SMD (SMT) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C (TA) Case / Package: 8-SOP Purpose: Controller - Commutation, Direction Management Supply Voltage - Operating: 4 V to 28 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066877-FAN8412
Packaging: Reel - TR
Applications: Fan Controller
Mounting: SMD (SMT)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C (TA)
Case / Package: 8-SOP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 4 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver IC - 744-FAN8412 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Motor Driver IC
744-FAN8412
Motor Driver IC 744-FAN8412
IC MOTOR CONTROLLER ON/OFF 8SOP Product overview: FAN8412 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8412 can be used for catalog matching and distributor lookup.

IC MOTOR CONTROLLER ON/OFF 8SOP Product overview: FAN8412 from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8412 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Motion Controllers DC Motor Drives
Product Number 066877-FAN8412 744-FAN8412
Product Name PMIC - PMIC - Motor Drivers, Controllers - FAN8412 Motor Driver IC
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Controller Kit, Closed Loop, Two-Axis Picomotor Driver, 8743-CL - 8743-CL-2-KIT - Newport MKS
Specs
Axes 2.0
Communication Ethernet; RS485; USB
Operating Temperature 0 to 65 C (32 to 149 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details