"Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 015874-FAN8303MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 370kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 20V
Minimum Input Voltage: 5V
Alternative Parts (Cross-Reference): RT8292AHZSP; TS3552CS RLG; FAN8303MX; AP6503SP-13;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC REG BUCK ADJ 2A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | FAN8303MXTR-ND | 015874-FAN8303MX | FAN8303MX | FAN8303MX | FAN8303MX | FAN8303MX |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - FAN8303MX | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Output Voltage | 0.6000 to 20 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 20 volts | 0.6000 volts | |
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |