Bipolar Motor Driver Bipolar Parallel 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774430-FAN8200MTCX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: General
Mounting: SMD
Technology: Bipolar
Operating Supply Voltage: 2.5 V ~ 7 V
Function: Driver - Fully Integrated, Control and Power Stage
Interface: Parallel
Part Status: Obsolete(EOL)
Output Configuration: Half Bridge (4)
Output Current: 350mA
Voltage - Load: 2.5 V ~ 7 V
Motor Type - Stepper: Bipolar
Motor Type - AC, DC: Brushed DC
Family Name: FAN8200
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): UCN5804B-T; NJM2606M; NJM#2606AM; L297A;
Introduction Date: November 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MTR DRV BIPOLR 2.5-7V 14TSSOP Product overview: FAN8200MTCX from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8200MTCX can be used for catalog matching and distributor lookup.
IC MTR DRV BIPOLR 2.5-7V 14TSSOP
Bipolar Motor Driver Bipolar Parallel 14-TSSOP
IC MTR DRV BIPOLR 2.5-7V 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | FAN8200MTCX-ND | 774430-FAN8200MTCX | 744-FAN8200MTCX | FAN8200MTCX | FAN8200MTCX | FAN8200MTCX |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - FAN8200MTCX | 7V Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; "14-TSSOP (0.173"", 4.40mm Width)" | |||||
| Communication | Parallel Interface | Parallel | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -20 C (-4 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 2 to 7 volts | 2 to 7 volts |