onsemi Motor Driver IC FAN8100N

Description
BRUSH DC MOTOR CONTROLLER Product overview: FAN8100N from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8100N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRUSH DC MOTOR CONTROLLER Product overview: FAN8100N from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8100N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Motor Driver IC
744-FAN8100N
Motor Driver IC 744-FAN8100N
BRUSH DC MOTOR CONTROLLER Product overview: FAN8100N from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8100N can be used for catalog matching and distributor lookup.

BRUSH DC MOTOR CONTROLLER Product overview: FAN8100N from Fairchild (onsemi) is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8100N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - FAN8100N - 040237-FAN8100N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8100N
040237-FAN8100N
PMIC - PMIC - Motor Drivers, Controllers - FAN8100N 040237-FAN8100N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040237-FAN8100N Packaging: Tube/Rail Applications: General Purpose Mounting: Through Hole Technology: Bipolar Output Current: 3A Voltage - Load: 1.8 V to 9 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 150°C (TJ) Case / Package: 12-DIPH-300 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 2.2 V to 9 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040237-FAN8100N
Packaging: Tube/Rail
Applications: General Purpose
Mounting: Through Hole
Technology: Bipolar
Output Current: 3A
Voltage - Load: 1.8 V to 9 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 150°C (TJ)
Case / Package: 12-DIPH-300
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 2.2 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - FAN8100N - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
FAN8100N
PMIC - Motor Drivers, Controllers FAN8100N
LOW VOLTAGE 2 CHANNEL DC MONITOR

LOW VOLTAGE 2 CHANNEL DC MONITOR

Supplier's Site Datasheet
Motor Drivers, Controllers - FAN8100N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8100N
Motor Drivers, Controllers FAN8100N
Motor Driver Bipolar Parallel 12-DIP

Motor Driver Bipolar Parallel 12-DIP

Buy Now Datasheet
Motor Drivers, Controllers - FAN8100N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8100N
Motor Drivers, Controllers FAN8100N
Bipolar Motor Driver Bipolar Parallel 12-DIP

Bipolar Motor Driver Bipolar Parallel 12-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - FAN8100N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
FAN8100N
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers FAN8100N
BRUSH DC MOTOR CONTROLLER

BRUSH DC MOTOR CONTROLLER

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-FAN8100N 040237-FAN8100N FAN8100N FAN8100N FAN8100N FAN8100N
Product Name Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - FAN8100N PMIC - Motor Drivers, Controllers Motor Drivers, Controllers Motor Drivers, Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
PC-Based Bus Parallel
Operating Temperature -20 C (-4 F) -20 to 150 C (-4 to 302 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
DC Input 9 volts 2 to 9 volts
AC Input 2 to 9 volts
Unlock Full Specs
to access all available technical data