Motor Driver Bipolar Parallel 14-TSSOP
IC MOTOR DRIVER 2.2V-9V 14TSSOP
IC MOTOR DRIVER 2.2V-9V 14TSSOP
Motor Driver Bipolar Parallel 14-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | FAN8100MTC-ND | FAN8100MTC | FAN8100MTC | FAN8100MTC |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | ||
| Configuration | PCB Mount; "14-TSSOP (0.173"", 4.40mm Width)" | |||
| Communication | Parallel Interface | Parallel | ||
| Operating Temperature | -20 to 150 C (-4 to 302 F) | -20 to 150 C (-4 to 302 F) | ||
| AC Input | 2 to 9 volts |