onsemi 7V 18V Motor Driver IC FAN8082

Description
IC MOTOR DRIVER 7V-18V 8DIP Product overview: FAN8082 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8082 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER 7V-18V 8DIP Product overview: FAN8082 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8082 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7V 18V Motor Driver IC
744-FAN8082
7V 18V Motor Driver IC 744-FAN8082
IC MOTOR DRIVER 7V-18V 8DIP Product overview: FAN8082 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8082 can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 7V-18V 8DIP Product overview: FAN8082 from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7V, 18V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 7V, 18V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8082 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Drivers, Controllers - FAN8082-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
FAN8082-ND
Motor Drivers, Controllers FAN8082-ND
Motor Driver Bipolar Parallel 8-DIP

Motor Driver Bipolar Parallel 8-DIP

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - FAN8082 - 099470-FAN8082 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8082
099470-FAN8082
PMIC - PMIC - Motor Drivers, Controllers - FAN8082 099470-FAN8082
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099470-FAN8082 Packaging: Tube/Rail Applications: Media Player Mounting: Through Hole Technology: Bipolar Output Current: 1.6A Voltage - Load: 6.6 V to 7.4 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C (TA) Case / Package: 8-DIP Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 7 V to 18 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099470-FAN8082
Packaging: Tube/Rail
Applications: Media Player
Mounting: Through Hole
Technology: Bipolar
Output Current: 1.6A
Voltage - Load: 6.6 V to 7.4 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 8-DIP
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Motor Driver, Dc, 500Ma, Dip-8; Motor Type Onsemi - 58K1404 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Dc, 500Ma, Dip-8; Motor Type Onsemi
58K1404
Motor Driver, Dc, 500Ma, Dip-8; Motor Type Onsemi 58K1404
MOTOR DRIVER, DC, 500mA, DIP-8; Motor Type:DC; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:7.2V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage Max:8V; Operating Temperature Max:75°CRoHS Compliant: Yes

MOTOR DRIVER, DC, 500mA, DIP-8; Motor Type:DC; No. of Outputs:2Outputs; Output Current:500mA; Output Voltage:7.2V; Driver Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:4V; Supply Voltage Max:8V; Operating Temperature Max:75°CRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers - FAN8082 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
FAN8082
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers FAN8082
DISK DRIVE MOTOR CONTROLLER

DISK DRIVE MOTOR CONTROLLER

Supplier's Site
Motor Drivers, Controllers - FAN8082 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8082
Motor Drivers, Controllers FAN8082
Motor Driver Bipolar Parallel 8-DIP

Motor Driver Bipolar Parallel 8-DIP

Buy Now Datasheet
Motor Drivers, Controllers - FAN8082 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8082
Motor Drivers, Controllers FAN8082
Motor Driver Bipolar Parallel 8-DIP

Motor Driver Bipolar Parallel 8-DIP

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - FAN8082 - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
FAN8082
PMIC - Motor Drivers, Controllers FAN8082
IC MOTOR DRIVER 7V-18V 8DIP

IC MOTOR DRIVER 7V-18V 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-FAN8082 FAN8082-ND 099470-FAN8082 58K1404 FAN8082 FAN8082 FAN8082
Product Name 7V 18V Motor Driver IC Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - FAN8082 Motor Driver, Dc, 500Ma, Dip-8; Motor Type Onsemi Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F) ? to 75 C (? to 167 F) -25 to 75 C (-13 to 167 F)
DC Input 8 volts 7 to 18 volts 7 to 18 volts 4 to 8 volts
Motor / System DC Brushed DC DC Brushed; Brushed DC
Configuration PCB Mount; "8-DIP (0.300"", 7.62mm)"
Communication Parallel Interface Parallel
Unlock Full Specs
to access all available technical data