onsemi 4.5V 13.2V Motor Driver IC FAN8040G3X

Description
IC MOTOR DRVR 4.5V-13.2V 28SSOPH Product overview: FAN8040G3X from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8040G3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRVR 4.5V-13.2V 28SSOPH Product overview: FAN8040G3X from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8040G3X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5V 13.2V Motor Driver IC - 744-FAN8040G3X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.5V 13.2V Motor Driver IC
744-FAN8040G3X
4.5V 13.2V Motor Driver IC 744-FAN8040G3X
IC MOTOR DRVR 4.5V-13.2V 28SSOPH Product overview: FAN8040G3X from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8040G3X can be used for catalog matching and distributor lookup.

IC MOTOR DRVR 4.5V-13.2V 28SSOPH Product overview: FAN8040G3X from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 13.2V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 4.5V, 13.2V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8040G3X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - FAN8040G3X - 204052-FAN8040G3X - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8040G3X
204052-FAN8040G3X
PMIC - PMIC - Motor Drivers, Controllers - FAN8040G3X 204052-FAN8040G3X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204052-FAN8040G3X Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 4.5 V to 13.2 V Motor Type - AC, DC: Brushed DC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOPH-375SG2 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 13.2 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204052-FAN8040G3X
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 4.5 V to 13.2 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOPH-375SG2
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
FAN8040G3X
Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers FAN8040G3X
IC MOTOR DRVR 4.5V-13.2V 28SSOPH

IC MOTOR DRVR 4.5V-13.2V 28SSOPH

Supplier's Site
Motor Drivers, Controllers - FAN8040G3X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
FAN8040G3X
Motor Drivers, Controllers FAN8040G3X
Motor Driver Bipolar On/Off 28-SSOPH-375SG2

Motor Driver Bipolar On/Off 28-SSOPH-375SG2

Buy Now Datasheet
PMIC - Motor Drivers, Controllers - FAN8040G3X - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
FAN8040G3X
PMIC - Motor Drivers, Controllers FAN8040G3X
IC MOTOR DRVR 4.5V-13.2V 28SSOPH

IC MOTOR DRVR 4.5V-13.2V 28SSOPH

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category DC Motor Drives Motion Controllers Motor Controllers Motor Controllers Motor Controllers
Product Number 744-FAN8040G3X 204052-FAN8040G3X FAN8040G3X FAN8040G3X FAN8040G3X
Product Name 4.5V 13.2V Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - FAN8040G3X Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data