onsemi Quad Motor Driver IC FAN8024CD

Description
IC MOTOR DRIVER PAR 28SSOP / 4-Channel Motor Driver 30-Pin(28+2Tab) SSOPH-375 Product overview: FAN8024CD from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8024CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOTOR DRIVER PAR 28SSOP / 4-Channel Motor Driver 30-Pin(28+2Tab) SSOPH-375 Product overview: FAN8024CD from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8024CD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Motor Driver IC - 744-FAN8024CD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Motor Driver IC
744-FAN8024CD
Quad Motor Driver IC 744-FAN8024CD
IC MOTOR DRIVER PAR 28SSOP / 4-Channel Motor Driver 30-Pin(28+2Tab) SSOPH-375 Product overview: FAN8024CD from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8024CD can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER PAR 28SSOP / 4-Channel Motor Driver 30-Pin(28+2Tab) SSOPH-375 Product overview: FAN8024CD from ON Semiconductor is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Quad, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-FAN8024CD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Motor Drivers, Controllers - FAN8024CD - 066872-FAN8024CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - FAN8024CD
066872-FAN8024CD
PMIC - PMIC - Motor Drivers, Controllers - FAN8024CD 066872-FAN8024CD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066872-FAN8024CD Packaging: Reel - TR Applications: Media Player Mounting: SMD (SMT) Technology: Bipolar Voltage - Load: 4.5 V to 13.2 V Motor Type - AC, DC: Brushed DC Family Name: FAN8024 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 28-SSOPH-375 Purpose: Driver - Fully Integrated, Control and Power Stage Supply Voltage - Operating: 4.5 V to 13.2 V Alternative Parts (Cross-Reference): BA6222; BA6956AN; BA6956AN-E2; BD16912EFV-CE2; Introduction Date: August 11, 2003 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066872-FAN8024CD
Packaging: Reel - TR
Applications: Media Player
Mounting: SMD (SMT)
Technology: Bipolar
Voltage - Load: 4.5 V to 13.2 V
Motor Type - AC, DC: Brushed DC
Family Name: FAN8024
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-SSOPH-375
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 4.5 V to 13.2 V
Alternative Parts (Cross-Reference): BA6222; BA6956AN; BA6956AN-E2; BD16912EFV-CE2;
Introduction Date: August 11, 2003
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC Motor Drives Motion Controllers
Product Number 744-FAN8024CD 066872-FAN8024CD
Product Name Quad Motor Driver IC PMIC - PMIC - Motor Drivers, Controllers - FAN8024CD
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products