PFC IC Critical Conduction (CRM) 250kHz ~ 350kHz 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040236-FAN7930MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 250kHz to 350kHz
Mode: Critical Conduction (CRM)
Current - Startup: 120μA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 13 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC PFC CTRLR CRM 350KHZ 8SOP
PFC IC Critical Conduction (CRM) 250kHz ~ 350kHz 8-SOIC
PFC IC Critical Conduction (CRM) 250kHz ~ 350kHz 8-SOP
POWER FACTOR CONTROLLER, VOLTAGE
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | FAN7930MX-ND | 040236-FAN7930MX | FAN7930MX | FAN7930MX | FAN7930MX |
| Product Name | PFC (Power Factor Correction) | PMIC - PMIC - PFC (Power Factor Correction) - FAN7930MX | PMIC - PFC (Power Factor Correction) | PFC (Power Factor Correction) | Integrated Circuits (ICs) - PMIC - PFC (Power Factor Correction) |