Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774429-FAN7930MX_G
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 13 V ~ 20 V
Frequency - Switching: 300kHz
Mode: Critical Conduction (CRM)
Current - Startup: 120μA
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
PFC IC Critical Conduction (CRM) 300kHz 8-SOIC
PFC IC Critical Conduction (CRM) 300kHz 8-SOIC
IC PFC CTRLR CRM 300KHZ 8SOP
Power Factor Correction - PFC Critical Conduction Mode PFC controller
IC PFC CTRLR CRM 300KHZ 8SOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 774429-FAN7930MX_G | FAN7930MX_G-ND | FAN7930MX_G | FAN7930MX_G | FAN7930MX_G | FAN7930MX_G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7930MX_G | PFC (Power Factor Correction) | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Power Factor Correction - PFC | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |