Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173474-FAN7930M
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
PFC IC Critical Conduction (CRM) 300kHz 8-SOIC
PFC IC Critical Conduction (CRM) 250kHz ~ 350kHz 8-SOIC
IC PFC CTRLR CRM 350KHZ 8SOP
IC PFC CTRLR CRM 350KHZ 8SOP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products | Power Factor Correction (PFC) Products |
| Product Number | 1173474-FAN7930M | FAN7930M | FAN7930M | FAN7930M |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7930M | PFC (Power Factor Correction) | PMIC - PFC (Power Factor Correction) | Integrated Circuits (ICs) - Power Management (PMIC) - PFC (Power Factor Correction) |