Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124869-FAN7930BMX_G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Switching: 250kHz to 350kHz
Mode: Critical Conduction (CRM)
Current - Startup: 120μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOP
Supply Voltage - Operating: 13 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 124869-FAN7930BMX_G |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - FAN7930BMX_G |