Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 090098-FAN7888MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 200V
Family Name: FAN7888
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 50ns, 30ns
Alternative Parts (Cross-Reference): FAN7888M;
Introduction Date: May 20, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Gate Drivers 3Ch Half Bridge Gate Product overview: FAN7888MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7888MX can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
DIODE, HIGH-SIDE/LOW-SIDE, SOIC-20, FULL REEL; No. of Channels:6Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:20Pins; Driver Case Style:SOIC; Input Type:Non-Inverting; Source Current:350mA RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 20SOIC
Gate Drivers 3Ch Half Bridge Gate
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 090098-FAN7888MX | 906-FAN7888MX | FAN7888MXCT-ND | FAN7888MX | FAN7888MX | 07P9154 | FAN7888MX | FAN7888MX |
| Product Name | PMIC - PMIC - Gate Drivers - FAN7888MX | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Diode, High-Side/low-Side, Soic-20, Full Reel; No. Of Channels Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | ||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 50 ns | 50 ns | 50 ns | 50 ns | 50 ns |