The FAN7888M is a monolithic three half-bridge gate driver IC designed for high-voltage applications, capable of driving MOSFETs and IGBTs with a maximum voltage of +200V. It features a floating channel for bootstrap operation and can source/sink currents of 350mA and 650mA, respectively, making it suitable for three-phase half-bridge applications in motor drive systems. The device supports an extended negative supply voltage swing of up to -9.8V, which enhances signal propagation. It includes built-in shoot-through prevention with a typical dead time of 270ns and common mode dv/dt noise canceling circuits to ensure stable operation under high noise conditions. The FAN7888M is compatible with both 3.3V and 5V input logic levels and incorporates undervoltage lockout (UVLO) functions for all channels to prevent malfunction. It is available in a 20-SOIC package and operates within a temperature range of -40°C to +125°C.
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
IC GATE DRVR HALF-BRIDGE 20SOIC Product overview: FAN7888M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7888M can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
Half-Bridge Gate Driver IC Non-Inverting 20-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7888M-ND | 730-FAN7888M | FAN7888M |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 0.6500 amps | 0.6500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 225 volts | 10 to 20 volts |
| Rise Time | 50 ns | 50 ns |