Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066870-FAN7842MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 350mA, 650mA
High Side Voltage - Max (Bootstrap): 200V
Family Name: FAN7842
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 60ns, 30ns
Alternative Parts (Cross-Reference): FAN7842M; DGD2106MS8-13 ;
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Gate Drivers SEC SUPERVISORY IC Product overview: FAN7842MX from Fairchild (onsemi) is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-FAN7842MX can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half Bridge 2 350mA 60ns 30ns 10V~20V 650mA SOP-8 Gate Drive ICs ROHS
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers SEC SUPERVISORY IC
DRIVER, GATE, HIGH/LOW SIDE, 0.65A, 8SOP; Driver Configuration:High Side and Low Side; Peak Output Current:650mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:170ns; Output RoHS Compliant: Yes
DIODE, HIGH-SIDE/LOW-SIDE, SOP-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOP; Input Type:Non-Inverting; Source Current:350mA RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FAN7842MXDKR-ND | 066870-FAN7842MX | 906-FAN7842MX | FAN7842MX | FAN7842MX | FAN7842MX | FAN7842MX | 88T3218 | 86K1307 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - FAN7842MX | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Power Supply Chip >> Gate Drive ICs | Gate Drivers | Gate Drivers | Driver, Gate, High/low Side, 0.65A, 8Sop; Driver Configuration Onsemi | Diode, High-Side/low-Side, Sop-8, Full Reel; No. Of Channels Onsemi |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | High-side; Low-side | ||||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||||
| Output Current | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | |||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 60 ns | 60 ns | 60 ns | 60 ns | 60 ns |