onsemi Gate Driver IC FAN7842M

Description
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: FAN7842M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7842M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: FAN7842M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7842M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-FAN7842M
Gate Driver IC 730-FAN7842M
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: FAN7842M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7842M can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: FAN7842M from onsemi is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-FAN7842M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - FAN7842M-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
FAN7842M-ND
Gate Drivers FAN7842M-ND
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - FAN7842M - 1173471-FAN7842M - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - FAN7842M
1173471-FAN7842M
PMIC - PMIC - Gate Drivers - FAN7842M 1173471-FAN7842M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173471-FAN7842M Family Name: FAN7842 Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FAN7842MX; Introduction Date: January 16, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173471-FAN7842M
Family Name: FAN7842
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FAN7842MX;
Introduction Date: January 16, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Gate Drivers - FAN7842M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
FAN7842M
Gate Drivers FAN7842M
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Half-Bridge Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - FAN7842M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
FAN7842M
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers FAN7842M
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site
IC GATE DRIVER HALF BRIDGE 8SOP - 598-FAN7842M - Utmel Electronic Limited
Hong Kong, China
IC GATE DRIVER HALF BRIDGE 8SOP
598-FAN7842M
IC GATE DRIVER HALF BRIDGE 8SOP 598-FAN7842M
IC GATE DRIVER HALF BRIDGE 8SOP

IC GATE DRIVER HALF BRIDGE 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-FAN7842M FAN7842M-ND 1173471-FAN7842M FAN7842M FAN7842M 598-FAN7842M
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - FAN7842M Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IC GATE DRIVER HALF BRIDGE 8SOP
Number of Outputs 2; 2
Supply Voltage -0.3000 to 225 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 15 volts
Fall Time 30 ns 30 ns 30 ns 30 ns
Package Type SOP SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED1322S12MXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4.6 amps
View Details
3 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details