onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7711M FAN7711M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173469-FAN7711M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173469-FAN7711M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7711M
FAN7711M
PMIC - PMIC - Lighting, Ballast Controllers - FAN7711M FAN7711M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173469-FAN7711M Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173469-FAN7711M
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Lighting, Ballast Controllers - FAN7711M - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7711M
PMIC - Lighting, Ballast Controllers FAN7711M
IC BALLAST CNTRL 57.3KHZ 8SOP

IC BALLAST CNTRL 57.3KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7711M FAN7711M
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7711M PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details