The FAN7711M is a ballast control integrated circuit designed for fluorescent lamp applications, featuring internal ZVS control, preheating functionality, and an under-voltage lockout with 1.8V hysteresis. It comes in an 8-SOP package and operates over a temperature range of -25°C to 125°C. The device supports bootstrap operation up to +600V and includes integrated protection, soft-start, and a high-accuracy oscillator.
Electronic Ballast Controller, SO 8L NB, 8100-RAIL Product overview: FAN7711M from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-FAN7711M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-FAN7711M |
| Product Name | Power Management IC |
| Package Type | Other; SOIC |