onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VLN FAN7710VLN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774428-FAN7710VLN Packaging: Tube Type: CFL/TL Driver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Frequency: 48.7kHz ~ 57.3kHz Operating Supply Voltage: 12.4 V ~ 15.2 V Part Status: Obsolete(EOL) Current - Output Source/Sink: 380mA Dimming: No Family Name: FAN7710VL Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): IR2520D; IR2520DPBF; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774428-FAN7710VLN Packaging: Tube Type: CFL/TL Driver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Frequency: 48.7kHz ~ 57.3kHz Operating Supply Voltage: 12.4 V ~ 15.2 V Part Status: Obsolete(EOL) Current - Output Source/Sink: 380mA Dimming: No Family Name: FAN7710VL Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): IR2520D; IR2520DPBF; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VLN
FAN7710VLN
PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VLN FAN7710VLN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774428-FAN7710VLN Packaging: Tube Type: CFL/TL Driver Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: 8-DIP (0.300", 7.62mm) Frequency: 48.7kHz ~ 57.3kHz Operating Supply Voltage: 12.4 V ~ 15.2 V Part Status: Obsolete(EOL) Current - Output Source/Sink: 380mA Dimming: No Family Name: FAN7710VL Categories: Integrated Circuits (ICs) Operating Supply Current: 2.6mA Manufacturer Package: 8-DIP Alternative Parts (Cross-Reference): IR2520D; IR2520DPBF; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774428-FAN7710VLN
Packaging: Tube
Type: CFL/TL Driver
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: 8-DIP (0.300", 7.62mm)
Frequency: 48.7kHz ~ 57.3kHz
Operating Supply Voltage: 12.4 V ~ 15.2 V
Part Status: Obsolete(EOL)
Current - Output Source/Sink: 380mA
Dimming: No
Family Name: FAN7710VL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.6mA
Manufacturer Package: 8-DIP
Alternative Parts (Cross-Reference): IR2520D; IR2520DPBF;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7710VLN - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7710VLN
PMIC - Lighting, Ballast Controllers FAN7710VLN
IC CFL/TL DRIVER 57.3KHZ 8DIP

IC CFL/TL DRIVER 57.3KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7710VLN FAN7710VLN
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7710VLN PMIC - Lighting, Ballast Controllers
Controller Type CFL/TL Driver
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
 - LED RGB/SINGLE COLOR RF CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS146RC - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details