The FAN7710N is a ballast control integrated circuit for compact fluorescent lamps, housed in an 8-DIP package. It features an integrated half-bridge MOSFET, floating channel operation up to +550V, low start-up and operating currents of 120μA and 2.6mA respectively, under-voltage lockout with 1.8V hysteresis, adjustable preheat time and run frequency, internal active zero-voltage switching control, and protection against no-lamp conditions. The device includes a high-accuracy oscillator, soft-start functionality, and an internal clamping Zener diode. It operates from -25°C to 125°C and is Pb-free.
FLUORESCENT LIGHT CONTROLLER Product overview: FAN7710N from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-FAN7710N can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-FAN7710N |
| Product Name | Power Management IC |
| Package Type | Other; Tube |