onsemi PMIC - PMIC - Lighting, Ballast Controllers - FAN7710N FAN7710N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204050-FAN7710N Packaging: Tube/Rail Type: CFL/TL Driver Mounting: Through Hole Frequency: 48.7kHz to 57.3kHz Current - Output Source/Sink: 380mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 13.4 V to 15.2 V Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204050-FAN7710N Packaging: Tube/Rail Type: CFL/TL Driver Mounting: Through Hole Frequency: 48.7kHz to 57.3kHz Current - Output Source/Sink: 380mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 13.4 V to 15.2 V Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - FAN7710N
FAN7710N
PMIC - PMIC - Lighting, Ballast Controllers - FAN7710N FAN7710N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204050-FAN7710N Packaging: Tube/Rail Type: CFL/TL Driver Mounting: Through Hole Frequency: 48.7kHz to 57.3kHz Current - Output Source/Sink: 380mA Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 8-DIP Supply Voltage - Operating: 13.4 V to 15.2 V Operating Supply Current: 2.6mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204050-FAN7710N
Packaging: Tube/Rail
Type: CFL/TL Driver
Mounting: Through Hole
Frequency: 48.7kHz to 57.3kHz
Current - Output Source/Sink: 380mA
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 8-DIP
Supply Voltage - Operating: 13.4 V to 15.2 V
Operating Supply Current: 2.6mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - FAN7710N - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
FAN7710N
PMIC - Lighting, Ballast Controllers FAN7710N
IC CFL/TL DRIVER 57.3KHZ 8DIP

IC CFL/TL DRIVER 57.3KHZ 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number FAN7710N FAN7710N
Product Name PMIC - PMIC - Lighting, Ballast Controllers - FAN7710N PMIC - Lighting, Ballast Controllers
Controller Type CFL/TL Driver
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
 - LED DMX 880 DECODER - LED Cool Lights
LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Photo Control - PCR13 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 230 V ac
View Details