onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN7688SJX FAN7688SJX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 848584-FAN7688SJX Features: Power Supply Controller Package: Reel - TR Family Name: FAN7688 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7688SJXTR, FAN7688SJXCT, FAN7688SJXDKR
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 848584-FAN7688SJX Features: Power Supply Controller Package: Reel - TR Family Name: FAN7688 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7688SJXTR, FAN7688SJXCT, FAN7688SJXDKR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN7688SJX is an advanced Pulse Frequency Modulated (PFM) controller designed for LLC resonant converters with synchronous rectification. It features a current mode control technique that enhances transient response and simplifies feedback loop design. The device operates within a wide frequency range of 39 kHz to 690 kHz and includes green functions to improve efficiency at light loads, such as symmetric PWM control and the ability to disable synchronous rectification. Protection features include over-current protection, output short protection, non-zero voltage switching prevention, and over-temperature protection, all with auto-restart capabilities. The FAN7688SJX supports a wide operating temperature range from -40°C to +125°C, making it suitable for various applications, including desktop power supplies, telecom power supplies, and high-efficiency isolated DC-DC converters. The device is packaged in an SOP16 format and is available in a reel with a quantity of 2000 units per package.

Datasheet Summary
Powered by GS/AI

The FAN7688SJX is an advanced Pulse Frequency Modulated (PFM) controller designed for LLC resonant converters with synchronous rectification. It features a current mode control technique that enhances transient response and simplifies feedback loop design. The device operates within a wide frequency range of 39 kHz to 690 kHz and includes green functions to improve efficiency at light loads, such as symmetric PWM control and the ability to disable synchronous rectification. Protection features include over-current protection, output short protection, non-zero voltage switching prevention, and over-temperature protection, all with auto-restart capabilities. The FAN7688SJX supports a wide operating temperature range from -40°C to +125°C, making it suitable for various applications, including desktop power supplies, telecom power supplies, and high-efficiency isolated DC-DC converters. The device is packaged in an SOP16 format and is available in a reel with a quantity of 2000 units per package.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7688SJX - 848584-FAN7688SJX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7688SJX
848584-FAN7688SJX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7688SJX 848584-FAN7688SJX
Manufacturer: ON Semiconductor Win Source Part Number: 848584-FAN7688SJX Features: Power Supply Controller Package: Reel - TR Family Name: FAN7688 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FAN7688SJXTR, FAN7688SJXCT, FAN7688SJXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 848584-FAN7688SJX
Features: Power Supply Controller
Package: Reel - TR
Family Name: FAN7688
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FAN7688SJXTR, FAN7688SJXCT, FAN7688SJXDKR

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7688SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7688SJX
Power Supply Controllers, Monitors FAN7688SJX
Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOP

Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 16-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 848584-FAN7688SJX FAN7688SJX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN7688SJX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ24314DSGTG4 - 1008507-BQ24314DSGTG4 - Win Source Electronics
Specs
Output Options Inverting
Pins 8
Operating Temperature -40 C (-40 F)
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details