onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AN FAN7687AN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107223-FAN7687AN Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107223-FAN7687AN Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AN - 107223-FAN7687AN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AN
107223-FAN7687AN
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AN 107223-FAN7687AN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 107223-FAN7687AN Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 107223-FAN7687AN
Packaging: Tube/Rail
Applications: Secondary-Side Monitor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4 V to 15 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7687AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7687AN
Power Supply Controllers, Monitors FAN7687AN
Power Supply Controller Secondary-Side Monitor 14-DIP

Power Supply Controller Secondary-Side Monitor 14-DIP

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7687AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7687AN
Power Supply Controllers, Monitors FAN7687AN
Power Supply Controller Secondary-Side Monitor 14-MDIP

Power Supply Controller Secondary-Side Monitor 14-MDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 107223-FAN7687AN FAN7687AN
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AN Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Battery Management - ACT2802QL-T1028 - 1011907-ACT2802QL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details