onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AMX FAN7687AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116259-FAN7687AMX Packaging: Reel - TR Applications: Secondary-Side Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116259-FAN7687AMX Packaging: Reel - TR Applications: Secondary-Side Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AMX - 116259-FAN7687AMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AMX
116259-FAN7687AMX
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AMX 116259-FAN7687AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 116259-FAN7687AMX Packaging: Reel - TR Applications: Secondary-Side Monitor Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 116259-FAN7687AMX
Packaging: Reel - TR
Applications: Secondary-Side Monitor
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4 V to 15 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7687AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7687AMX
Power Supply Controllers, Monitors FAN7687AMX
Power Supply Controller Secondary-Side Monitor 14-SOIC

Power Supply Controller Secondary-Side Monitor 14-SOIC

Buy Now Datasheet
Power Supply Controllers, Monitors - FAN7687AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Supply Controllers, Monitors
FAN7687AMX
Power Supply Controllers, Monitors FAN7687AMX
Power Supply Controller Secondary-Side Monitor 14-SOIC

Power Supply Controller Secondary-Side Monitor 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 116259-FAN7687AMX FAN7687AMX
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN7687AMX Power Supply Controllers, Monitors
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228893 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1186-1ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details