The FAN7687AM is a secondary-side supervisory IC for PC switched-mode power supplies, providing overvoltage, undervoltage, and overcurrent protection for 3.3V, 5V, and 12V outputs, along with power good and fault protection outputs. It features dual overcurrent protection for 12V outputs, a 300ms power good delay, and remote on/off (PSON) control. The device is housed in a 14-lead SOP package and operates from -40°C to 125°C. It includes an open-drain power good output and an open-drain fault protection output, with internal sensing eliminated requiring external divider resistors.
POWER SUPPLY CIRCUIT, FIXED Product overview: FAN7687AM from Fairchild (onsemi) is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-FAN7687AM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 760-FAN7687AM |
| Product Name | Power Management IC |
| Package Type | Other; Tube |