onsemi PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680 FAN7680

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066869-FAN7680 Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066869-FAN7680 Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680 - 066869-FAN7680 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680
066869-FAN7680
PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680 066869-FAN7680
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 066869-FAN7680 Packaging: Tube/Rail Applications: Secondary-Side Monitor Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4 V to 15 V Operating Supply Current: 1mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066869-FAN7680
Packaging: Tube/Rail
Applications: Secondary-Side Monitor
Mounting: Through Hole
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 15 V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 066869-FAN7680
Product Name PMIC - PMIC - Power Supply Controllers, Monitors - FAN7680
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3838K33-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
6 suppliers
Voltage Supervisors - 1896851 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-143; Sot-143
View Details