onsemi Pfm Controller, 600Khz Max, 16Sop; Input Voltage Onsemi FAN7631SJX

Description
PFM CONTROLLER, 600KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PFM CONTROLLER, 600KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pfm Controller, 600Khz Max, 16Sop; Input Voltage Onsemi - 88T3216 - Newark, An Avnet Company
Chicago, IL, United States
Pfm Controller, 600Khz Max, 16Sop; Input Voltage Onsemi
88T3216
Pfm Controller, 600Khz Max, 16Sop; Input Voltage Onsemi 88T3216
PFM CONTROLLER, 600KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

PFM CONTROLLER, 600KHZ MAX, 16SOP; Input Voltage:17V; Output Voltage:-; Output Current:-; Supply Voltage Min:-; Supply Voltage Max:-; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:300kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 88T3216
Product Name Pfm Controller, 600Khz Max, 16Sop; Input Voltage Onsemi
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Digital Piezo Controller - E-712 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 18 bits
Axes 3.0 to 6.0
Setup Computer
View Details