Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121772-FAN7621SSJX
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 12.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C (TJ)
Case / Package: 16-SOP
Supply Voltage - Operating: 10 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
IC OFFLINE SW HALF-BRDG 16SOP
Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP
SOP-16-5.4mm AC-DC Controllers & Regulators ROHS
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 121772-FAN7621SSJX | FAN7621SSJX | FAN7621SSJX | FAN7621SSJX |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621SSJX | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators |
| Package Type | Other; 16-SOP | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) |