onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FAN7621SSJ

Description
IC OFFLINE SW HALF-BRDG 16SOP
Description
IC OFFLINE SW HALF-BRDG 16SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The FAN7621SSJ is a pulse frequency modulation controller designed for high-efficiency half-bridge resonant converters. It operates with a variable frequency control and a 50% duty cycle, supporting an operating frequency of up to 300 kHz. The device features zero voltage switching (ZVS) technology, which enhances efficiency by reducing switching losses and noise, allowing for a smaller electromagnetic interference (EMI) filter. This controller includes built-in protection functions such as over-voltage protection (OVP), over-current protection (OCP), abnormal over-current protection (AOCP), and internal thermal shutdown (TSD). It is suitable for various applications, including PDP and LCD TVs, desktop PCs and servers, adapters, telecom power supplies, and video game consoles. The FAN7621SSJ operates within a junction temperature range of -40°C to +130°C and is available in a 16-lead small outline package (SOP).

Datasheet Summary
Powered by GS/AI

The FAN7621SSJ is a pulse frequency modulation controller designed for high-efficiency half-bridge resonant converters. It operates with a variable frequency control and a 50% duty cycle, supporting an operating frequency of up to 300 kHz. The device features zero voltage switching (ZVS) technology, which enhances efficiency by reducing switching losses and noise, allowing for a smaller electromagnetic interference (EMI) filter. This controller includes built-in protection functions such as over-voltage protection (OVP), over-current protection (OCP), abnormal over-current protection (AOCP), and internal thermal shutdown (TSD). It is suitable for various applications, including PDP and LCD TVs, desktop PCs and servers, adapters, telecom power supplies, and video game consoles. The FAN7621SSJ operates within a junction temperature range of -40°C to +130°C and is available in a 16-lead small outline package (SOP).

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FAN7621SSJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FAN7621SSJ
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FAN7621SSJ
IC OFFLINE SW HALF-BRDG 16SOP

IC OFFLINE SW HALF-BRDG 16SOP

Supplier's Site
AC DC Converters, Offline Switches - FAN7621SSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7621SSJ
AC DC Converters, Offline Switches FAN7621SSJ
Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7621SSJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7621SSJ
AC DC Converters, Offline Switches FAN7621SSJ
Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7621SSJ
PMIC - AC DC Converters, Offline Switchers FAN7621SSJ
IC OFFLINE SW HALF-BRDG 16SOP

IC OFFLINE SW HALF-BRDG 16SOP

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number FAN7621SSJ FAN7621SSJ FAN7621SSJ
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE5AR0680AGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 25.5 volts
Output Power 40 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - LM5021-1QDGKRQ1 - 877502-LM5021-1QDGKRQ1 - Win Source Electronics
Specs
Package Type SSOP; Other; 8-VSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
Configuration / Function Flyback
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details