onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621SJX FAN7621SJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173464-FAN7621SJX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 130°C (TJ) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 11.3 V ~ 25 V Family Name: FAN7621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOP Alternative Parts (Cross-Reference): FAN7621SJ; FAN7631SJX; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173464-FAN7621SJX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 130°C (TJ) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 11.3 V ~ 25 V Family Name: FAN7621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOP Alternative Parts (Cross-Reference): FAN7621SJ; FAN7631SJX; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621SJX - 1173464-FAN7621SJX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621SJX
1173464-FAN7621SJX
PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621SJX 1173464-FAN7621SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173464-FAN7621SJX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 130°C (TJ) Package: 16-SOIC (0.209", 5.30mm Width) Mounting: SMD Power (Watts): 200W Output Isolation: Isolated Internal Switch(s): No Topology: Half-Bridge Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: Up to 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Frequency Control Supply Voltage: 11.3 V ~ 25 V Family Name: FAN7621 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOP Alternative Parts (Cross-Reference): FAN7621SJ; FAN7631SJX; Introduction Date: February 01, 2009 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173464-FAN7621SJX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 130°C (TJ)
Package: 16-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Power (Watts): 200W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Half-Bridge
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: Up to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Frequency Control
Supply Voltage: 11.3 V ~ 25 V
Family Name: FAN7621
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOP
Alternative Parts (Cross-Reference): FAN7621SJ; FAN7631SJX;
Introduction Date: February 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - FAN7621SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FAN7621SJX
AC DC Converters, Offline Switches FAN7621SJX
Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Converter Offline Half-Bridge Topology Up to 300kHz 16-SOP

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FAN7621SJX
PMIC - AC DC Converters, Offline Switchers FAN7621SJX
IC OFFLINE SW HALF-BRDG 16SOP

IC OFFLINE SW HALF-BRDG 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1173464-FAN7621SJX FAN7621SJX FAN7621SJX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FAN7621SJX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC (0.209", 5.30mm Width) SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD536AJH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
ACDC Power Supply Control ICs - Model: FA5573N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2SC124FP2-LBZE2 - 855136-BM2SC124FP2-LBZE2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers